EN
  • EN
  • DE

DAC2815BP

Part No DAC2815BP
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual 12-Bit Digital-to-Analog Converter (8-Bit Port Interface) 28-PDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Number of Bits 12
Number of Pins 28
Packaging Bulk
Resolution 1.5 B
RoHS Non-Compliant
Settling Time 10 µs
Win Source Part Number 1031567-DAC2815BP
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC2815BP CAD Model

Description

The DAC2815BP is a high-precision digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced DAC is designed to deliver exceptional performance and accuracy for a wide range of applications, including industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • Resolution: The DAC2815BP boasts a 16-bit resolution, providing fine granularity and a high degree of precision in analog output.
  • Settling Time: It features a fast settling time, which ensures quick response to changes in the input data, making it ideal for dynamic applications.
  • Output Range: The device supports a flexible output range, which can be configured to match the requirements of the connected system or circuit.
  • Interface: The DAC2815BP includes a serial interface for data input, simplifying the connection to microcontrollers or digital signal processors.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring compatibility with diverse system designs.
  • Package: The component is available in a robust package that ensures durability and reliability, even in harsh operating conditions.

Applications

The versatility of the DAC2815BP makes it suitable for a multitude of applications. Some of the typical use cases include:

  • Precision instrumentation
  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Analog output drivers for process control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC2815BP is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments. With Texas Instruments' expertise in DAC technology, the DAC2815BP is a product you can trust for your critical applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess