EN
  • EN
  • DE

DAC5672MPFBREP

Part No DAC5672MPFBREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 2
Settling Time 20µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) ±1.1, ±0.75
Architecture Current Source
Temperature Range - Operating -55°C ~ 125°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5672
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 583787-DAC5672MPFBREP
Ultra Librarian 3D Model Ultra Librarian DAC5672MPFBREP CAD Model

Description

The DAC5672MPFBREP is a highly integrated, dual-channel, 14-bit digital-to-analog converter (DAC) designed by Texas Instruments to deliver exceptional performance for a wide range of applications. This device is part of Texas Instruments' Enhanced Product (EP) lineup, which means it has been optimized for mission-critical applications and is characterized for enhanced performance over extended temperature ranges.

With its high-resolution 14-bit dual DACs, the DAC5672MPFBREP is capable of converting digital data into precise analog output signals at a maximum sampling rate of 400 MSPS (mega samples per second). This makes it an excellent choice for demanding applications such as wireless communication systems, test equipment, and automated test equipment (ATE).

One of the standout features of the DAC5672MPFBREP is its integrated 2x interpolation filter, which simplifies the digital interface and reduces data I/O rates. Additionally, the device offers a flexible LVDS (Low Voltage Differential Signaling) or CMOS parallel data input interface, providing designers with options to match their specific system requirements.

The DAC5672MPFBREP is housed in a PFB (Plastic Flatpack) package, which ensures robustness and reliability, and is specified over the extended industrial temperature range of -55°C to 125°C. It also includes features such as an internal voltage reference, onboard PLL (Phase-Locked Loop) for clock multiplication, and a power-down mode for reduced power consumption when the device is not in use.

In summary, the Texas Instruments DAC5672MPFBREP is a versatile, high-performance dual digital-to-analog converter that offers a robust feature set for applications requiring high-speed, precise analog output. Its enhanced product status guarantees that it meets the stringent quality and reliability standards required for use in industrial and military-grade applications.

You May Also Be Interested in

Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess