The DAC60508ZCRTET is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver high-performance and accuracy in a compact, integrated circuit. This 8-bit DAC is part of the DACx0508 family, which is known for its low-power operation and versatility in a wide range of applications, including industrial automation, portable instrumentation, and digital gain and offset adjustment systems.
Key Features
- Resolution: The DAC60508ZCRTET offers an 8-bit resolution, providing fine-grain control over the analog output.
- Channels: It features 8-channel output, making it suitable for applications that require multiple DACs in a limited space.
- Output Range: This DAC supports a range of selectable output ranges, including unipolar or bipolar outputs, which can be tailored to meet the needs of specific applications.
- Interface: The device communicates through an I2C interface, ensuring easy integration with most microcontrollers and processors.
- Power Supply: It operates on a wide supply range of 2.7V to 5.5V, accommodating various system power requirements.
- Accuracy: The DAC60508ZCRTET is designed for high accuracy, with integral nonlinearity (INL) and differential nonlinearity (DNL) specifications that ensure precise and stable performance.
- Package: Available in a WQFN-16 package, the device's compact footprint is ideal for space-constrained applications.
Applications
The DAC60508ZCRTET is versatile and can be used in a range of applications due to its precision and multi-channel capabilities. It is particularly well-suited for:
- Process control and automation systems
- Data acquisition systems
- Portable instrumentation
- Programmable logic controllers (PLCs)
- Analog output modules
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The DAC60508ZCRTET is built to meet the rigorous standards expected from TI products, ensuring robust performance in industrial and commercial environments. With its advanced design and manufacturing processes, this DAC is a reliable choice for engineers and designers looking to integrate precision analog outputs into their systems.