EN
  • EN
  • DE

DAC70501ZDGSR

Part No DAC70501ZDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SINGLE CHAN DAC 14BIT- ZEROCODE / 14 Bit Digital to Analog Converter 1 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Surface Mount
Base Product Number DAC70501
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DAC70501ZDGSRTR,296-DAC70501ZDGSRDKR,296-DAC70501ZDGSRCT
Standard Package 2,500
Win Source Part Number 1317876-DAC70501ZDGSR
Ultra Librarian 3D Model Ultra Librarian DAC70501ZDGSR CAD Model

Description

Texas Instruments DAC70501ZDGSR Digital-to-Analog Converter

The Texas Instruments DAC70501ZDGSR is a high-performance, 16-bit digital-to-analog converter (DAC) that offers a compact and efficient solution for a wide range of applications requiring precise analog output. This advanced DAC is part of Texas Instruments' extensive portfolio of data converters, designed to meet the rigorous demands of industrial, communication, and consumer electronics systems.

Featuring a low-power architecture and a flexible SPI interface, the DAC70501ZDGSR is capable of delivering exceptional accuracy with a settling time of just 10 microseconds. Its output is buffered, which helps to reduce the load on the external circuitry and simplifies the design process. The device operates over a wide supply range of 2.7V to 5.5V, allowing it to be used in various power environments.

The compact 10-pin MSOP (Mini Small Outline Package) form factor of the DAC70501ZDGSR makes it an ideal choice for space-constrained applications. Despite its small size, it does not compromise on performance, providing an impressive monotonic output with a Total Unadjusted Error (TUE) of ±0.1% FSR max, ensuring high precision in signal conversion.

One of the standout features of the DAC70501ZDGSR is its integrated 2.5V, 5ppm/°C internal reference, which gives it a stable reference voltage and reduces the need for external components. This feature, along with its power-on-reset to zero-scale or mid-scale, ensures a predictable startup behavior, making it suitable for applications that require a reliable and consistent performance after power-up.

With its wide temperature range of -40°C to +125°C, the DAC70501ZDGSR is robust enough to operate in harsh environments, making it a versatile choice for industrial applications such as process control, automation, and test equipment. Additionally, it is also well-suited for use in audio equipment, consumer electronics, and precision instrumentation where high accuracy and stability are paramount.

Overall, the Texas Instruments DAC70501ZDGSR offers designers a blend of performance, size, and ease of use, making it an excellent choice for those who require a high-quality DAC for their next project.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5768 $50.1912
22+ $4.5758 $100.6676
34+ $4.4328 $150.7152
47+ $4.2898 $201.6206
61+ $4.1469 $252.9609
81+ $3.7179 $301.1499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess