EN
  • EN
  • DE

DCP010507DBP-U/7G4

Part No DCP010507DBP-U/7G4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-6.5V DL 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel package
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 6.5V
Voltage - Output 2 -6.5V
Current - Output (Maximum) 77mA, 77mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 772530-DCP010507DBP-U/7G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010507DBP-U/7G4 CAD Model

Description

Introducing the DCP010507DBP-U/7G4 from Texas Instruments

The DCP010507DBP-U/7G4 is a highly reliable, compact power supply module manufactured by the renowned Texas Instruments. This innovative product is designed to deliver exceptional performance for a wide range of applications, especially where isolated power distribution is crucial. Its cutting-edge technology ensures a stable and efficient power conversion, making it an ideal choice for professionals in the electronics industry.

Key Features:

  • Isolation: The DCP010507DBP-U/7G4 offers 1500 Vrms of minimum isolation voltage, providing a secure barrier between the input and output, which is vital for safety and noise reduction in sensitive applications.
  • Output Power: This module is capable of delivering up to 1W of output power, ensuring sufficient energy for your devices.
  • Dual Outputs: It features dual outputs of ±7V, which allows for versatile use in both positive and negative supply applications, making it incredibly flexible for different circuit configurations.
  • Efficiency: With an efficiency rate that is noteworthy for its class, the DCP010507DBP-U/7G4 ensures low power loss and heat generation, thus extending the life of the product and the devices it powers.
  • Compact Design: The small footprint of this power module is perfect for space-constrained applications, without compromising on power or efficiency.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, guaranteeing reliability under various environmental conditions.
  • Regulation: Excellent load and line regulation specifications ensure that the output voltage remains constant regardless of changes in the input voltage or load conditions.

Applications:

The versatility of the DCP010507DBP-U/7G4 makes it suitable for a variety of applications, including:

  • Isolated Sensor Interfaces
  • Test Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Mixed Analog/Digital Circuits

With Texas Instruments' reputation for quality and durability, the DCP010507DBP-U/7G4 is a product that offers reliability and performance that professionals can trust. Whether for industrial, commercial, or sophisticated hobbyist projects, this power module is designed to meet the most demanding requirements, providing a combination of features that enhance its functionality and usability in your projects.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3086 $57.3086
3+ $47.0225 $141.0675
4+ $45.5530 $182.2120
5+ $44.0836 $220.4180
6+ $42.6141 $255.6846
8+ $38.2058 $305.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess