EN
  • EN
  • DE

DPS1133FIA-13

Part No DPS1133FIA-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 V-QFN4040-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Mounting Surface Mount
Package 17-VFQFN Exposed Pad
Case / Package V-QFN4040-17
Family Name DPS1133
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DPS1133FIA-13DICT, DPS1133FIA-13DITR, DPS1133FIA-13DIDKR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917203-DPS1133FIA-13
Ultra Librarian 3D Model Ultra Librarian DPS1133FIA-13 CAD Model

Description

Product Overview: DPS1133FIA-13

The DPS1133FIA-13 is a state-of-the-art power switch component manufactured by Diodes Incorporated, designed for high-efficiency power management applications. This product stands out for its integration of advanced features that ensure reliable operation in a variety of electronic devices. The DPS1133FIA-13 is particularly suitable for applications requiring load switching, circuit protection, and energy-saving functionalities.

Key Features

  • High Voltage Tolerance: The DPS1133FIA-13 is capable of handling continuous voltage operation, making it a robust choice for systems that experience voltage fluctuations.
  • Current Limiting: It includes an adjustable current limit feature, which provides protection against overcurrent conditions, thereby safeguarding connected components from potential damage.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism automatically turns off the switch if the temperature exceeds a certain threshold, preventing thermal overload.
  • Fast Response Time: Quick response to fault conditions means that the DPS1133FIA-13 can react promptly to overcurrent and overtemperature events, minimizing the risk to the system.
  • Low Standby Power: Designed for energy efficiency, this power switch has a low standby power consumption, which is ideal for battery-powered devices.
  • Reverse Blocking Capability: This feature prevents current from flowing backward through the device, which is crucial for protecting the source from reverse currents.

Applications

The versatility of the DPS1133FIA-13 allows it to be used in a wide range of applications. These include:

  • USB and portable devices for safe power distribution
  • Hot-swap power supplies to enable maintenance or upgrades without system shutdown
  • Overcurrent and short-circuit protection circuits in consumer electronics
  • Smart battery packs and chargers requiring precise current regulation

Product Specifications

The DPS1133FIA-13 is available in a compact package and has been designed to meet the rigorous standards of Diodes Incorporated. It operates over a broad temperature range and meets various industry certifications for safety and performance.

Conclusion

Overall, the DPS1133FIA-13 from Diodes Incorporated is an exemplary power switch that offers a blend of protection features, efficiency, and reliability. It is a top-tier choice for designers looking to enhance the power management capabilities of their electronic systems while ensuring robust protection and long-term durability.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8650 $51.9000
145+ $0.7098 $102.9210
220+ $0.6876 $151.2720
305+ $0.6654 $202.9470
390+ $0.6432 $250.8480
525+ $0.5767 $302.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess