The AOD4142 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It is designed for use in power management applications, including DC-DC converters, power inverters, and synchronous rectification. The AOD4142 features a low on-resistance and high current capability, enabling efficient power switching and reduced power losses.
Applications:
- DC-DC Converters
- Power Inverters
- Synchronous Rectification
- Motor Control
- Uninterruptible Power Supplies (UPS)
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High Current Capability
- Fast Switching Speed
- Avalanche Rated
- Lead-Free Package
Benefits:
- High Efficiency: Low RDS(on) minimizes conduction losses, maximizing efficiency.
- Reduced Power Loss: Fast switching speed minimizes switching losses.
- High Power Density: High current capability in a compact package allows for higher power density designs.
- Robust Performance: Avalanche rating provides added protection against transient voltage spikes.
- Environmentally Friendly: Lead-free package, conforming to environmental regulations.
Additional Details:
The AOD4142 typically has a drain-source voltage rating of 40V. The continuous drain current rating varies based on the package and thermal conditions. It is commonly available in a TO-252 package. Designers must ensure adequate thermal management to achieve reliable operation at the specified current levels. The device is designed for automated pick and place and reflow soldering processes.