EN
  • EN
  • DE

DAC7615E/1K

Part No DAC7615E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Digital to Analog Converter 4 20-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name DAC7615
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC7615E/1K-NDR, DAC7615E/1KG4, DAC7615E/1KG4-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868181-DAC7615E/1K
Ultra Librarian 3D Model Ultra Librarian DAC7615E/1K CAD Model

Description

Texas Instruments DAC7615E/1K Digital-to-Analog Converter

The DAC7615E/1K is a precision, quad-channel, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance component is an ideal solution for a wide range of applications that require accurate and reliable digital-to-analog conversion.

Each of the four DAC channels on the DAC7615E/1K can be independently programmed via a 16-bit serial interface, which operates on a versatile 3-wire communication protocol compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes the DAC7615E/1K highly adaptable to various microcontroller or digital signal processor (DSP) based systems.

The device operates from a single +5V power supply, making it suitable for many industry-standard voltage levels and ensuring low power consumption. Its power-down feature further reduces power consumption when the DAC is not in active use. The DAC7615E/1K boasts a guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and consistent output for critical applications.

With its integrated output amplifiers and 4-quadrant multiplication capabilities, the DAC7615E/1K allows for easy implementation of gain and offset adjustment, making it a versatile choice for process control, automated test equipment, and data acquisition systems. The device's small form factor, available in a 16-pin SSOP (Shrink Small Outline Package), ensures a compact footprint on PCB designs, which is particularly beneficial for space-constrained applications.

Key features of the DAC7615E/1K include:

  • Quad 12-bit DAC channels
  • Single +5V power supply operation
  • 16-bit serial data input compatible with several communication standards
  • Low power consumption with power-down mode
  • Guaranteed monotonic over temperature
  • Integrated output amplifiers
  • 4-quadrant multiplication capability
  • Compact 16-pin SSOP packaging

Whether you are designing a sophisticated industrial control system or a delicate medical device, the Texas Instruments DAC7615E/1K offers the precision and reliability needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1228 $50.6140
13+ $8.3059 $107.9767
19+ $8.0464 $152.8816
26+ $7.7868 $202.4568
34+ $7.5273 $255.9282
45+ $6.7486 $303.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess