EN
  • EN
  • DE

DAC7642VF

Part No DAC7642VF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Dual Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166571-DAC7642VF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7642VF CAD Model

Description

The DAC7642VF from Texas Instruments is a dual-channel, 16-bit, voltage-output digital-to-analog converter (DAC) that offers exceptional performance and precision for a wide range of applications. Designed to meet the rigorous demands of industrial, communication, and data acquisition systems, this DAC ensures high accuracy and stability.

Key Features

  • High Resolution: With its 16-bit resolution, the DAC7642VF provides fine-grain output, allowing for precise control over the analog signal.
  • Dual-Channel Output: The two independent DAC channels enable simultaneous output of different analog signals, increasing the versatility of the device.
  • Flexible Reference Inputs: The device supports both internal and external reference voltages, giving designers the flexibility to choose the reference source that best fits their system requirements.
  • Low Glitch Energy: The DAC7642VF minimizes glitch impulse, thereby reducing noise and improving output signal quality.
  • Wide Temperature Range: This DAC is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The DAC7642VF is suitable for a diverse set of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation

Technical Specifications

The DAC7642VF operates from a single 5V supply and features a serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. The device is packaged in a 48-pin TQFP, which is conducive to space-constrained applications. Furthermore, it includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DAC7642VF is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance consistency for the end user.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess