EN
  • EN
  • DE

DAC7654YBR

Part No DAC7654YBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT QUAD 64-LQFP / DAC 4-CH R-2R 16-bit 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 16
Number of D/A Converters 4
Settling Time 15μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2, ±1
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 772437-DAC7654YBR
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7654
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC7654YBR CAD Model

Description

Texas Instruments DAC7654YBR Product Overview

The DAC7654YBR is a high-performance, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer applications. This state-of-the-art device offers four 16-bit channels, providing accurate and reliable conversion from digital data to analog voltages.

At the core of the DAC7654YBR is its exceptional resolution and stability, which ensures that output signals are delivered with a high degree of precision. The device operates with a flexible supply voltage range, accommodating various system design requirements. Additionally, the DAC7654YBR boasts a low-glitch energy output, which minimizes the transient effect that can occur during output voltage changes, thereby preserving signal fidelity and reducing noise-related issues.

One of the key features of the DAC7654YBR is its integrated output amplifiers, which enable rail-to-rail output swing. This capability allows the full range of the power supply to be utilized, ensuring that the output can reach both supply rails. The device also includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place. This feature is particularly useful for preventing any unwanted signals upon power-up, which is critical in sensitive applications.

The DAC7654YBR offers a flexible interface with a standard serial peripheral interface (SPI) that is compatible with a wide range of microcontrollers and digital signal processors. This makes it easy to integrate into existing designs and systems. Furthermore, the device is available in a compact TSSOP-14 package, making it suitable for space-constrained applications without compromising performance.

In summary, the Texas Instruments DAC7654YBR is a versatile and high-quality DAC solution that provides designers with the precision, stability, and flexibility needed for a wide range of applications. Its robust feature set and ease of integration make it an excellent choice for those seeking to enhance their system's analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess