EN
  • EN
  • DE

DAC7716SRHAT

Part No DAC7716SRHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DAC7716
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25114-2, 296-25114-6, 296-25114-1, -DAC7716SRHAT-NDR, -296-25114-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868187-DAC7716SRHAT
Ultra Librarian 3D Model Ultra Librarian DAC7716SRHAT CAD Model

Description

The DAC7716SRHAT from Texas Instruments is a high-performance, quad-channel digital-to-analog converter (DAC) designed to deliver precision and flexibility for a wide range of applications. This 12-bit DAC is part of TI's extensive data converter portfolio and is particularly suitable for industrial automation, process control, and other applications requiring high accuracy and stability.

Key Features:

  • Resolution: 12-bit quad-channel DAC, providing fine-grain control over analog outputs.
  • Output Range: Configurable output ranges that include bipolar and unipolar options, allowing for versatile signal generation tailored to specific application needs.
  • Interface: The device supports a standard SPI serial interface, ensuring easy communication with most microcontrollers and digital systems.
  • Settling Time: Fast settling time enables quick response to command changes, which is critical for dynamic system requirements.
  • Integrated Features: On-chip output buffers and a precision reference with low temperature drift reduce the need for external components, simplifying design and saving board space.
  • Package: Supplied in a compact VQFN (Very Thin Quad Flat Non-leaded) package, the DAC7716SRHAT is designed for space-constrained applications.

Applications:

The DAC7716SRHAT is ideal for a variety of applications, including:

  • Programmable Logic Controllers (PLCs)
  • Analog output modules
  • Industrial automation systems
  • Data acquisition systems
  • Closed-loop control systems

Quality and Reliability:

As with all Texas Instruments products, the DAC7716SRHAT is manufactured to high standards of quality and reliability. It operates over an industrial temperature range, ensuring performance in harsh environments. Engineers can rely on this DAC for consistent and dependable operation in their critical applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6470 $61.9410
6+ $16.9412 $101.6472
10+ $16.4118 $164.1180
13+ $15.8824 $206.4712
17+ $15.3529 $260.9993
22+ $13.7647 $302.8234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess