EN
  • EN
  • DE

DAC7750IRHAT

Part No DAC7750IRHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 40VQFN / DAC 1-CH Resistor-String 12-bit 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10 V ~ 36 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 772448-DAC7750IRHAT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7750
Introduction Date December 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7750IRHAT CAD Model

Description

Texas Instruments DAC7750IRHAT Digital-to-Analog Converter

The DAC7750IRHAT is a robust, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the stringent requirements of industrial control systems and automated test equipment. This high-performance DAC is part of TI's extensive portfolio of data converters that offer a blend of high accuracy and low power consumption, making it an ideal choice for a wide range of applications.

With a 16-bit resolution, the DAC7750IRHAT provides fine-grain analog output, allowing for precise control in applications such as process control, programmable logic controllers (PLCs), and analog output modules. The device operates on a single 10V to 36V supply or a dual ±5V to ±18V supply, offering flexibility in various power environments.

The DAC7750IRHAT features a 4-20mA current loop driver, which is the industry standard for transmitting analog signals over long distances in noisy industrial settings. This current loop capability ensures that the DAC can drive analog signals with high immunity to electrical noise and resistance to signal degradation over long cable runs.

Another key feature of the DAC7750IRHAT is its integrated precision reference with a 20ppm/°C temperature coefficient, which ensures stable performance over a wide temperature range. This built-in reference reduces the need for external components, simplifying design and saving board space.

For enhanced reliability, the DAC7750IRHAT includes error detection systems such as cyclic redundancy check (CRC) to ensure data integrity during communication. It also supports a wide industrial temperature range from -40°C to +105°C, making it suitable for operation in harsh environments.

The device comes in a compact 14-pin VQFN package and is fully specified for operation over the extended industrial temperature range. With its robust feature set and high level of integration, the DAC7750IRHAT from Texas Instruments is an excellent choice for engineers seeking a high-quality, reliable DAC solution for their industrial applications.

For further information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website to access comprehensive documentation for the DAC7750IRHAT.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2232 $61.1160
10+ $10.0293 $100.2930
16+ $9.7159 $155.4544
22+ $9.4025 $206.8550
28+ $9.0891 $254.4948
37+ $8.1488 $301.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess