EN
  • EN
  • DE

DAC80004IDMDT

Part No DAC80004IDMDT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 14VSON  /  16 Bit Digital to Analog Converter 4 14-VSON (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-VFDFN Exposed Pad
Supplier Device Package 14-VSON (4x3)
Mounting SMD (SMT)
Base Product Number DAC80004
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44534-1,296-44534-2,DAC80004IDMDT-ND,296-44534-6
Standard Package 250
Win Source Part Number 1226708-DAC80004IDMDT
Ultra Librarian 3D Model Ultra Librarian DAC80004IDMDT CAD Model

Description

Texas Instruments DAC80004IDMDT Precision DAC

The DAC80004IDMDT is a state-of-the-art, high-precision digital-to-analog converter (DAC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of DACs that cater to a wide range of applications requiring high accuracy and performance.

With its four-channel architecture, the DAC80004IDMDT offers a 16-bit resolution which provides fine granularity, making it ideal for applications that demand exacting analog outputs. Each of the four channels can be independently programmed through a user-friendly interface, allowing for flexibility and precision control in complex systems.

The device operates over a wide supply range, from 2.7V to 5.5V, making it versatile for use in various power environments. This feature ensures that the DAC can be integrated into both portable battery-operated devices as well as stationary applications that are connected to higher voltage power supplies.

One of the remarkable features of the DAC80004IDMDT is its outstanding linearity, which is critical for applications where data integrity is paramount. The integral nonlinearity (INL) is typically ±2 LSB (Least Significant Bit), which minimizes errors and ensures a reliable and consistent analog output. The device also boasts a low-power consumption, with a typical quiescent current of only 1.7mA at 5V, further enhancing its suitability for power-sensitive applications.

Communication with the DAC80004IDMDT is achieved via a 4-wire serial peripheral interface (SPI), which is widely used in the industry and known for its reliability and ease of use. The inclusion of a daisy-chain feature simplifies the connection of multiple DACs in series, reducing the number of digital lines required and saving valuable board space.

The DAC80004IDMDT is packaged in a compact VSSOP-16 (Very-Thin Shrink Small Outline Package), which is conducive to space-constrained applications. This package also offers excellent thermal performance, ensuring stable operation across its specified temperature range of -40°C to 125°C.

Whether it's for precision instrumentation, industrial control systems, or any other application that demands high-fidelity analog output, the DAC80004IDMDT from Texas Instruments is an excellent choice that combines performance, precision, and reliability.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3816 $54.7632
5+ $22.4670 $112.3350
7+ $21.7649 $152.3543
10+ $21.0628 $210.6280
13+ $20.3607 $264.6891
17+ $18.2544 $310.3248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess