EN
  • EN
  • DE

DAC8560ICDGKRG4

Part No DAC8560ICDGKRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/ Internal Reference 8-VSSOP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Conversion Rate 200 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 12 LSB
Interface SPI, Serial
Maximum Operating Temperature 105 °C
Max Power Dissipation 4.7 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Bits 16
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Power Consumption 2.6 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 200 ksps
Settling Time 8 µs
Signal to Noise Ratio (SNR) 88 dB
Spurious-free dynamic range (SFDR) 79 dB
Supply Type Single
Weight 25.996513 mg
Win Source Part Number 1031570-DAC8560ICDGKRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC8560ICDGKRG4 CAD Model

Description

Product Overview: Texas Instruments DAC8560ICDGKRG4

The DAC8560ICDGKRG4 is a high-precision, fully integrated 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional performance for a wide range of demanding applications. This precision DAC is part of the industry-leading DAC8560 series, renowned for its high accuracy, stability, and ease of use.

Key Features

  • Resolution: The DAC8560ICDGKRG4 offers a 16-bit resolution, providing fine granularity for analog output signals, which is essential for applications requiring high precision and detail.
  • Interface: It features a flexible, 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Output Range: The device provides a programmable output range, allowing users to set the desired analog output voltage to best suit their specific application requirements.
  • Reference Voltage: An onboard precision reference voltage ensures stable and accurate output, minimizing the need for external components and simplifying the design process.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, accommodating a wide range of power environments and ensuring compatibility with various system architectures.
  • Package: The DAC8560ICDGKRG4 is available in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The DAC8560ICDGKRG4 is a versatile component suitable for an array of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules
  • Programmable voltage and current sources
  • Telecommunications systems

Reliability and Support

As with all Texas Instruments products, the DAC8560ICDGKRG4 is built to the highest standards of quality and reliability. Customers can expect consistent performance and robust operation across various environmental conditions. Furthermore, Texas Instruments provides extensive technical support and documentation, including datasheets, application notes, and design resources, to assist with the integration and use of the DAC8560ICDGKRG4 in your projects.

Whether you're designing sophisticated industrial systems or innovative consumer electronics, the DAC8560ICDGKRG4 from Texas Instruments offers the precision, flexibility, and reliability required to meet your DAC needs.

You May Also Be Interested in

Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3311 $50.6488
17+ $5.9304 $100.8168
27+ $5.7301 $154.7127
38+ $5.3294 $202.5172
49+ $5.1290 $251.3210
61+ $4.9287 $300.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess