EN
  • EN
  • DE

DAC8568IDPWR

Part No DAC8568IDPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 225KSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 1032593-DAC8568IDPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8568IDPWR CAD Model

Description

Texas Instruments DAC8568IDPWR Overview

The DAC8568IDPWR from Texas Instruments is a high-precision, octal, 16-bit, digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy in a wide range of applications. This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it an excellent choice for space-constrained applications that require multiple DAC channels.

Key Features

  • High Resolution: The DAC8568IDPWR offers a 16-bit resolution, providing fine-grain control over analog output, which is crucial for applications requiring high precision.
  • Octal Channels: With eight independent DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for complex systems that need to control various elements.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC8568IDPWR boasts a low power operation, ensuring efficiency and longer battery life in portable devices.
  • Wide Output Range: The device supports a wide range of output voltages, providing flexibility in interfacing with different types of analog circuits.
  • Internal Reference: An onboard, low-drift voltage reference simplifies the design and reduces external component count.
  • Flexible Interface: The DAC8568IDPWR is equipped with a versatile SPI-compatible serial interface that allows easy communication with most microcontrollers and digital systems.

Applications

The DAC8568IDPWR is suitable for a variety of applications that require high-accuracy analog output. These include:

  • Industrial automation and process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Medical instruments
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC8568IDPWR is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliability and long-term performance. The device also features various built-in error detection systems, such as a cyclic redundancy check (CRC) for data integrity verification.

With its robust feature set, the DAC8568IDPWR from Texas Instruments stands out as a versatile and reliable solution for any system requiring multiple high-precision analog outputs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0657 $78.1314
4+ $32.0539 $128.2156
5+ $31.0523 $155.2615
7+ $30.0506 $210.3542
9+ $29.0489 $261.4401
12+ $26.0438 $312.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess