EN
  • EN
  • DE

DAC87H-CBI-V

Part No DAC87H-CBI-V
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Monolithic 12-Bit Digital-to-Analog Converters 24-CDIP SB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 12
Number of Pins 24
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1025913-DAC87H-CBI-V
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC87H-CBI-V CAD Model

Description

The DAC87H-CBI-V from Texas Instruments is a precision digital-to-analog converter (DAC) offering high-performance and reliability for a wide range of applications. This component is designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics, where accurate analog signal generation is critical.

Key Features

  • High Resolution: The DAC87H-CBI-V features an 8-bit resolution, providing fine granularity for analog signal conversion.
  • Integrated Voltage Output: This DAC comes with a built-in voltage output, simplifying the design process by eliminating the need for external operational amplifiers in many applications.
  • Low Power Consumption: Designed for efficiency, the DAC87H-CBI-V operates with low power requirements, making it suitable for battery-powered devices and power-sensitive applications.
  • Fast Settling Time: The device boasts a fast settling time, enabling quick response to changes in input data and making it ideal for high-speed systems.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, this DAC is capable of performing in extreme environments, ensuring reliability across various conditions.

Applications

The DAC87H-CBI-V is versatile and can be used in numerous applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Audio and Video Equipment

Quality and Support

As with all Texas Instruments products, the DAC87H-CBI-V is manufactured to the highest quality standards. Customers can expect robust support including detailed datasheets, application notes, and technical assistance to ensure seamless integration into their projects.

Conclusion

In conclusion, the DAC87H-CBI-V from Texas Instruments is a high-quality, versatile DAC suitable for a multitude of applications where precision and reliability are paramount. Its combination of resolution, integrated features, and robust design make it an excellent choice for designers and engineers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess