EN
  • EN
  • DE

DAC8881SRGETG4

Part No DAC8881SRGETG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 105°C
Case / Package 24-VQFN (4x4)
Win Source Part Number 1032628-DAC8881SRGETG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC8881SRGETG4 CAD Model

Description

Product Overview: DAC8881SRGETG4

The DAC8881SRGETG4 is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This advanced DAC features a low-glitch, monotonic output that ensures reliable and stable signal conversion, making it an ideal choice for industrial, communication, and test equipment applications.

Key Features

  • High Resolution: With a 16-bit resolution, the DAC8881SRGETG4 provides fine-grain output, allowing for precise control of analog signals.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive applications.
  • Integrated Precision Reference: The onboard precision reference voltage ensures accurate and consistent performance.
  • Flexible Interface: The device supports a versatile 3-wire serial interface that is compatible with several microcontroller or microprocessor standards.
  • Monotonic Output: The DAC output is guaranteed to be monotonic, providing a stable and predictable response.
  • Programmable Settling Time: Users can program the settling time to optimize the speed-to-precision ratio as per their specific application needs.
  • Power-On Reset: The DAC8881SRGETG4 includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in diverse environments.

Applications

The DAC8881SRGETG4 is suited for a variety of applications, including:

  • Process Control and Automation Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation
  • Medical Equipment
  • Telecommunications Infrastructure

With its combination of high precision, low power consumption, and robust feature set, the DAC8881SRGETG4 from Texas Instruments is a versatile DAC solution that meets the needs of engineers and designers seeking to integrate reliable analog output capabilities into their systems.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess