EN
  • EN
  • DE

MS1514

Part No MS1514
Manufacturer Cinch Connectivity Solutions
Catalog Terminal Blocks
Description BARRIER BLOCK MARKER STRIP 15POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Terminal Blocks - Accessories - Marker Strips
Manufacturer Cinch-Connectivity-Solutions
Series 140
Type Label, Screw In
Legend Blank
Pitch 0.375" (9.53mm)
For Use With/Related Products 140 Series
Win Source Part Number 208812-MS1514
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MS1514 CAD Model

Description

The 140 series from Cinch-Connectivity-Solutions is a range of Terminal Blocks-Accessories-Marker Strips. This screw-in label type marker strip is used with the 140 series and has a pitch of 0.375" (9.53mm). The legend is blank and the color is -.

  • Series: 140
  • Type: Terminal Blocks-Accessories-Marker Strips
  • Style: Screw-in Label Type Marker Strip
  • Used with: 140 Series
  • Pitch: 0.375" (9.53mm)
  • Legend: Blank
  • Color: -

You May Also Be Interested in

Weidmuller
Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Need more? Email Us
Amphenol Anytek
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us
Amphenol Anytek
1 Position Wire to Board Terminal Block Angled Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM SMD
Lowest to $3.1544
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6401 $64.9203
7+ $17.7558 $124.2906
11+ $17.2014 $189.2154
14+ $16.6459 $233.0426
18+ $16.0915 $289.6470
25+ $14.4271 $360.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess