EN
  • EN
  • DE

DCP010515DBP-U

Part No DCP010515DBP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-15V 33MA 7SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 33mA 33mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads) Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 85%
Power (Watts) - Max 1W
Catalog DCP01B Series
Win Source Part Number 083208-DCP010515DBP-U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010515DBP-U CAD Model

Description

DCP010515DBP-U Multi-Purpose Converter

Introducing the DCP010515DBP-U, a multi-purpose DC/DC converter that combines efficiency and flexibility for a multitude of electronic applications. This converter ensures your projects receive stable and reliable power.

  • Applications:
  • Battery-Powered Devices
  • IoT Systems
  • Aerospace and Defense Equipment
  • Test and Measurement Tools
  • Features and Benefits:
  • Versatile Design: Adapts to various applications and systems.
  • High Conversion Efficiency: Minimizes energy loss.
  • Compact Size: Designed for applications with space constraints.
  • Enhanced Operational Reliability: Maintains performance in dynamic environments.
  • Full Protection Suite: Protects against electrical hazards like overcurrent, overvoltage, and thermal issues.

The DCP010515DBP-U is engineered for versatile application support with high efficiency, making it an excellent choice for projects demanding reliable power conversion solutions.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0155 $54.0465
7+ $14.7819 $103.4733
11+ $14.3200 $157.5200
15+ $13.8581 $207.8715
19+ $13.3961 $254.5259
25+ $12.0103 $300.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess