EN
  • EN
  • DE

DCP020507U

Part No DCP020507U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 7V 286MA 12SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 28
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 7V
Current - Output (Max) 286mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Mounting Style SMD/SMT
Package 12-SOIC (0.295" 7.50mm Width)
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 81%
Power (Watts) - Max 140mW
Catalog DCP02 Series
Win Source Part Number 083211-DCP020507U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP020507U CAD Model

Description

Description

The DCP020507U is engineered to meet high-efficiency power conversion requirements, making it perfect for applications necessitating isolated power regulation with minimal footprint impact.

Features and Benefits

  • Efficiency levels up to 80%
  • Low total isolation capacitance
  • Built-in protection against shorts and over-temperature conditions
  • SIP packaging for streamlined application
  • Operates effectively between -40°C and 85°C

Applications

  • Precision measurement systems
  • Telecom equipment
  • Automation electronics
  • Power distribution projects
  • Signal processing systems

Additional Details

The integration potential and reliable composition of the DCP020507U make it a preferred choice in applications that demand both performance efficiency and reliability across diverse operational settings.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6387 $64.9161
6+ $17.7549 $106.5294
9+ $17.2000 $154.8000
13+ $16.6452 $216.3876
16+ $16.0904 $257.4464
21+ $14.4258 $302.9418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,311 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess