EN
  • EN
  • DE

DCP021212U/1K

Part No DCP021212U/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Reel - TR
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 12V
Current - Output (Maximum) 167mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Manufacturer Package 12-SOP
Win Source Part Number 1166891-DCP021212U/1K
Manufacturer Homepage www.ti.com
Family Name DCP021212
Introduction Date January 01, 2006
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP021212U/1K CAD Model

Description

The DCP021212U/1K is a highly efficient, isolated, unregulated DC-DC converter module designed by Texas Instruments, a leader in semiconductor solutions. This compact power module is part of the DCP02 series, which is known for its exceptional performance in converting and isolating DC power within a wide range of applications.

Key Features

  • Input Voltage Range: The DCP021212U/1K operates with an input voltage range of 10.8V to 13.2V, making it versatile for various industrial and commercial power supply designs.
  • Output Voltage: It provides a dual output of ±12V, which is suitable for circuits that require a balanced supply for operational amplifiers, data converters, and other analog circuits.
  • Power Rating: With a power rating of 1 watt, this module can efficiently handle moderate power requirements for a variety of electronic devices.
  • Isolation: The device features 1000VDC minimum isolation between input and output, which enhances safety and noise immunity in complex systems.
  • Package: Encased in a compact DIP (Dual In-line Package), the DCP021212U/1K is designed for easy integration into a wide range of electronic assemblies.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Regulatory Compliance: The module complies with regulatory standards, ensuring its suitability for use in various regulated industries.

Applications

The DCP021212U/1K is ideal for a variety of applications where isolated power is required. It is commonly used in:

  • Industrial control systems
  • Test equipment
  • Data acquisition systems
  • Mixed-signal designs (combining analog and digital circuits)

Why Choose the DCP021212U/1K?

With Texas Instruments' reputation for quality and performance, the DCP021212U/1K is a reliable choice for designers who need an isolated power solution that delivers stability and efficiency. Its ease of integration, coupled with its robust feature set, makes it an excellent component for enhancing the performance and safety of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess