EN
  • EN
  • DE

DCV010515P-U

Part No DCV010515P-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Current - Output (Max) 67mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Type Surface Mount
Package / Case 14-SMD Module, 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Control Features Enable, Active High
Base Product Number DCV010515
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584225-DCV010515P-U
Ultra Librarian 3D Model Ultra Librarian DCV010515P-U CAD Model

Description

Product Overview: DCV010515P-U from Texas Instruments

The DCV010515P-U is a highly efficient, isolated DC-DC converter module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is engineered to deliver a fixed output voltage of 15V from an input voltage range of 4.5V to 5.5V, making it an ideal choice for a wide array of applications that require isolated power supplies.

Key Features

  • Isolation: The DCV010515P-U provides 1W of output power with 1500VDC isolation, ensuring that sensitive components are protected from high voltage transients and ground loops, which can be critical in medical, industrial, and telecommunication applications.
  • Efficiency: With its integrated transformer and optimized circuit design, it offers excellent power efficiency, minimizing energy loss and heat generation within the system.
  • Compact Design: The module comes in a compact, surface-mount package which allows for convenient integration into space-constrained designs without sacrificing performance.
  • Regulated Output: It provides a regulated output voltage, ensuring stable performance and reliable operation for connected devices, even with variations in the input voltage or load conditions.
  • Temperature Performance: The device operates over a broad temperature range, making it suitable for harsh environments and ensuring consistent performance under varying thermal conditions.

Applications

The DCV010515P-U can be used in a variety of applications where isolation is critical to protect electronics and users. It is particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Data acquisition systems
  • Mixed analog/digital subsystems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DCV010515P-U is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical systems. With its combination of performance, efficiency, and compact footprint, the DCV010515P-U is an excellent choice for designers looking to incorporate an isolated DC-DC converter into their designs.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3195 $66.6390
4+ $27.3391 $109.3564
6+ $26.4847 $158.9082
8+ $25.6304 $205.0432
11+ $24.7761 $272.5371
14+ $22.2130 $310.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess