EN
  • EN
  • DE

DLPC350ZFF

Part No DLPC350ZFF
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIGITAL CONTROLLER 419BGA  /  Digital Controller 419-BGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tray
Type Digital Controller
Applications Image Processing and Control
Mounting SMD (SMT)
Package / Case 419-BGA
Supplier Device Package 419-BGA (23x23)
Base Product Number DLPC350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DLPC350ZFF,-296-36418-ND,296-36418,DLPC350ZFF-ND,TEXTISDLPC350ZFF
Standard Package 10
Win Source Part Number 1005140-DLPC350ZFF
Ultra Librarian 3D Model Ultra Librarian DLPC350ZFF CAD Model

Description

Introducing the DLPC350ZFF Digital Controller from Texas Instruments

The DLPC350ZFF is a cutting-edge digital controller designed by Texas Instruments (TI), tailored specifically for advanced digital display applications. This powerful controller is an integral component of TI's DLP® (Digital Light Processing) technology ecosystem, which is widely recognized for its exceptional image quality and versatility in a variety of display systems.

At the heart of the DLPC350ZFF is its capability to drive DLP display systems with high resolution and speed. It is compatible with a range of DLP products, including the DLP3010, DLP4710, and DLP5530 chipset families, making it a versatile choice for developers looking to create high-performance projection displays, heads-up displays, or even 3D printing solutions.

The DLPC350ZFF controller excels in managing and processing digital image data, offering users a seamless and efficient operation. It supports a wide range of input data formats and provides a high-speed interface that is crucial for real-time image processing. The controller's advanced features enable precise control over the micromirror array within DLP chips, allowing for sharp, accurate image reproduction with excellent color fidelity.

Developers will appreciate the DLPC350ZFF's built-in image processing capabilities, which include image enhancement and manipulation functions. These features reduce the need for external processing hardware, simplifying system design and reducing overall system cost. With its integrated memory, the controller can also store multiple image patterns, which is particularly useful for applications requiring rapid pattern sequence display, such as 3D printing and lithography.

Another key advantage of the DLPC350ZFF is its support for customizable light control, enabling dynamic brightness and contrast adjustments. This ensures optimal image quality in varying lighting conditions and enhances the viewing experience for end-users.

In summary, the Texas Instruments DLPC350ZFF digital controller is a robust and flexible solution for developers seeking to harness the power of DLP technology in their display applications. Its high-speed operation, versatile compatibility, and advanced image processing capabilities make it an ideal choice for a wide range of high-performance display systems.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0501
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
High-Speed, Single-Supply, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifierSeries
Lowest to $8.7313
Burr-Brown (TI)
Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Lowest to $2.0769
SANYO Semiconductor (U.S.A) Corporation
Image-Processing LSI for Facsimile, Copier, and OCR Applications
Need more? Email Us
Intel
28F010 1024K (128K X 8) CMOS FLASH MEMORY
Lowest to $10.0855
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.8890 $102.8890
2+ $99.5700 $199.1400
3+ $96.2510 $288.7530
4+ $86.2940 $345.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess