EN
  • EN
  • DE

DM355ZCE216ECH

Part No DM355ZCE216ECH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA / TMS320DM355 DIGITAL MEDIA SYSTEM-ON-CHIP (DMSOC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Manufacturer Package 337-NFBGA
Win Source Part Number 772731-DM355ZCE216ECH
Popularity Medium
Supply and Demand Status Limited
Family Name DM355Z
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DM355ZCE216ECH CAD Model

Description

The Texas Instruments DM355ZCE216ECH is a cutting-edge digital media system-on-chip (SoC) that offers a versatile solution for a wide range of multimedia and imaging applications. This powerful SoC is designed to handle complex digital media processing tasks with ease, making it an ideal choice for manufacturers and developers looking to incorporate high-quality video and audio capabilities into their products.

Key Features

  • High-Performance Processing: At the heart of the DM355ZCE216ECH is an ARM9 processor core, running at a speed of up to 216 MHz, providing robust performance for demanding applications.
  • Integrated Video Processing: The SoC includes an advanced video processing subsystem capable of supporting a variety of codecs, including MPEG-4, JPEG, and H.264, ensuring smooth and high-quality video playback and recording.
  • Enhanced Imaging Capabilities: With its dedicated image signal processor (ISP), the DM355ZCE216ECH excels in processing high-resolution images, making it suitable for digital cameras, security cameras, and other imaging-intensive devices.
  • Low Power Consumption: Texas Instruments has designed this SoC with power efficiency in mind, helping to extend the battery life of portable devices and reduce power costs for stationary applications.
  • Connectivity Options: The DM355ZCE216ECH features a range of connectivity options, including USB, MMC/SD card interfaces, and support for various audio and video input/output formats.

Applications

Thanks to its versatile feature set and high-performance capabilities, the DM355ZCE216ECH is well-suited for a variety of applications, such as:

  • Portable media players
  • Digital cameras and camcorders
  • Security and surveillance systems
  • Video conferencing equipment
  • Home entertainment systems

Conclusion

The Texas Instruments DM355ZCE216ECH is a comprehensive digital media SoC that offers manufacturers and developers the ability to integrate advanced media processing features into their products with minimal power consumption. Its robust ARM9 core, coupled with a powerful video processing subsystem and a dedicated ISP, make it a top choice for a wide array of multimedia and imaging applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess