EN
  • EN
  • DE

DM3730CBC

Part No DM3730CBC
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 800MHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Win Source Part Number 772743-DM3730CBC
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3730CBC CAD Model

Description

Product Overview: DM3730CBC from Texas Instruments

The DM3730CBC is a high-performance digital media processor from Texas Instruments (TI) that is part of the DaVinci series. It is designed to meet the intense processing needs of modern embedded applications such as portable data terminals, navigation systems, and medical imaging devices. This processor is based on an advanced ARM architecture and integrates a host of features to support a wide range of multimedia and computational tasks.

Key Features:

  • Powerful ARM Core: At the heart of the DM3730CBC is an ARM Cortex-A8 core that can run up to 1GHz, providing the computational horsepower necessary for intensive tasks.
  • Integrated Graphics: The processor includes a POWERVR™ SGX Graphics Accelerator that allows for high-quality 3D graphics and advanced user interfaces.
  • High-Performance DSP: A TMS320C64x+™ DSP core is also included, which is ideal for processing audio, video, and voice codecs, making it a versatile choice for multimedia applications.
  • Rich Multimedia Support: The DM3730CBC supports 1080p H.264 video encode/decode, providing excellent video capabilities for a range of applications.
  • Multiple Connectivity Options: With a range of interfaces including USB 2.0, Camera Interface, Display Subsystem, and others, this processor provides the necessary connectivity for today's complex embedded systems.

Advanced Technology:

TI's SmartReflex™ technologies are incorporated for power and performance optimization, helping to extend the battery life of portable devices. The DM3730CBC also supports a range of operating systems, such as Linux and Android, allowing developers to build versatile and robust software ecosystems.

Applications:

The DM3730CBC is suitable for a variety of applications that require high processing power, efficient multimedia handling, and low power consumption. It is especially well-suited for portable and battery-powered devices where these characteristics are crucial. Its high level of integration and support for various peripherals makes it a go-to choice for designers looking to reduce system complexity and time-to-market.

Conclusion:

Overall, the DM3730CBC from Texas Instruments is a powerful and flexible solution for a multitude of high-end embedded applications. Its balance of performance, multimedia capabilities, and power efficiency make it an excellent choice for developers aiming to create cutting-edge products in a competitive market.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess