EN
  • EN
  • DE

DM388AAAR21

Part No DM388AAAR21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / DSP Floating-Point 32bit 1GHz 2000MIPS 609-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772749-DM388AAAR21
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM388AAAR21 CAD Model

Description

The Texas Instruments DM388AAAR21 is a cutting-edge, high-performance digital media processor that is part of the esteemed DaVinci™ series. This powerful and versatile processor is designed to handle a wide array of multimedia applications with ease, making it an ideal choice for developers and manufacturers looking to create advanced digital media products.

Key Features

  • Advanced Processing Capabilities: At the heart of the DM388AAAR21 lies an ARM Cortex-A8 core, which operates at speeds up to 1GHz. This robust processing unit is capable of executing a vast range of multimedia tasks, including video encoding, decoding, and complex image processing algorithms.
  • Integrated Video Processing: The processor boasts an integrated video processing subsystem that supports full HD (1080p) video encoding and decoding. It is equipped with a variety of codecs, making it highly adaptable for different video formats and streaming applications.
  • Rich Connectivity: With a host of connectivity options like USB, Ethernet, and HDMI, the DM388AAAR21 ensures seamless integration into a broad spectrum of digital media systems. The inclusion of these interfaces allows for easy data transfer and connection to other devices and networks.
  • Low Power Consumption: Energy efficiency is a hallmark of the DM388AAAR21, which is designed to deliver exceptional performance while maintaining low power consumption. This makes it particularly suitable for portable and battery-powered devices where power management is crucial.
  • Scalable Platform: Texas Instruments provides a scalable platform with the DM388AAAR21, allowing developers to build a range of products from simple to complex, without the need to redesign the entire system. This scalability ensures a shorter time-to-market and reduced development costs.

Applications

The versatility of the DM388AAAR21 processor makes it an excellent choice for a variety of applications, including but not limited to:

  • IP network cameras and video surveillance systems
  • Digital signage and point-of-sale displays
  • Video conferencing equipment
  • Home automation and security systems
  • Portable media players and streaming devices

In conclusion, the Texas Instruments DM388AAAR21 is a powerhouse of digital media processing, providing developers with a flexible and efficient platform to create innovative products that meet the demands of today's multimedia-centric world.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess