EN
  • EN
  • DE

DP83849IVSX/NOPB

Part No DP83849IVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DP83849I PHYTER DUAL Industrial Temperature With Flexible Port Switching Dual Port 10/100 Mb/s Ethernet Physical Layer Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1168432-DP83849IVSX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DP83849I
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DP83849IVSX/NOPB CAD Model

Description

Product Overview: DP83849IVSX/NOPB

The DP83849IVSX/NOPB is a robust, feature-rich dual-port 10/100 Mb/s Ethernet physical layer transceiver from Texas Instruments. It is designed to meet the rigorous demands of the industrial, automotive, and consumer market segments. This PHY transceiver provides high-speed network connectivity with a focus on reliability, flexibility, and ease of integration.

Key Features

  • Dual MAC Interfaces: The DP83849IVSX/NOPB supports two independent 10/100 Mb/s Ethernet MAC interfaces, allowing for flexible network configurations and redundancy.
  • Auto-MDIX: With automatic MDI/MDIX crossover, the transceiver can automatically detect and correct for crossover cables, simplifying network installation and maintenance.
  • Energy Efficient: This device incorporates Energy Efficient Ethernet (EEE) capabilities, which reduce power consumption during periods of low data activity, making it an eco-friendly choice.
  • Robust Performance: The transceiver is designed to operate in harsh environments and is resistant to electrostatic discharge (ESD) events, ensuring reliable performance under challenging conditions.
  • Integrated Diagnostics: It includes an array of diagnostic features, such as cable diagnostics and signal quality monitoring, to assist in quick troubleshooting and system maintenance.
  • Flexible Interface Options: The device supports MII, RMII, and RGMII interface options, providing versatility for different network architectures and compatibility with a wide range of MAC processors.
  • Package and Temperature Range: The DP83849IVSX/NOPB is available in a 48-pin LLP package and is specified for an industrial temperature range of -40°C to 85°C.

Applications

The DP83849IVSX/NOPB is well-suited for a variety of applications that require reliable network connectivity and data communication. Typical applications include:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Embedded systems and IoT devices
  • Network printers and servers
  • Home networking equipment

With its dual-port capability, advanced features, and robust design, the DP83849IVSX/NOPB from Texas Instruments is an ideal solution for designers looking to integrate dependable Ethernet connectivity into their products.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1460 $55.3140
20+ $5.0429 $100.8580
31+ $4.8853 $151.4443
43+ $4.7277 $203.2911
55+ $4.5701 $251.3555
74+ $4.0973 $303.2002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess