EN
  • EN
  • DE

DRA623CIBY0ZKKRQ1

Part No DRA623CIBY0ZKKRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378271-DRA623CIBY0ZKKRQ1
Ultra Librarian 3D Model Ultra Librarian DRA623CIBY0ZKKRQ1 CAD Model

Description

Introducing the DRA623CIBY0ZKKRQ1 from Texas Instruments

The DRA623CIBY0ZKKRQ1 is a state-of-the-art automotive processor from the renowned Texas Instruments, designed to meet the rigorous demands of modern vehicle electronics. This product is a part of Texas Instruments' advanced driver assistance systems (ADAS) line, which focuses on enhancing vehicle safety and performance. It is an ideal solution for developers looking to integrate high-level functionalities into their automotive applications.

Robust Performance

Equipped with a powerful multi-core architecture, the DRA623CIBY0ZKKRQ1 is capable of handling complex computations required for sensor fusion, object detection, and signal processing. Its high-speed processing capabilities enable real-time data analysis, which is crucial for ADAS and other safety-critical applications. The processor supports a range of interfaces, ensuring seamless integration with other components and systems within the vehicle.

Advanced Features

The DRA623CIBY0ZKKRQ1 boasts an array of features tailored for automotive applications. It includes advanced vision processing units that are essential for camera-based ADAS functions such as lane departure warning, adaptive cruise control, and pedestrian detection. Additionally, the processor is equipped with dedicated hardware accelerators to enhance performance and reduce power consumption for energy-efficient operation.

High-Level Integration

With its integrated peripherals and interfaces, this processor minimizes the need for external components, thereby reducing system complexity and cost. Its support for multiple communication protocols, including CAN, LIN, and Ethernet, allows for versatile connectivity options within the vehicle's network.

Quality and Reliability

As with all Texas Instruments products, the DRA623CIBY0ZKKRQ1 is built to the highest quality standards. It is designed to withstand the harsh conditions of the automotive environment, ensuring reliable performance over a wide temperature range. Manufacturers can trust this processor to deliver consistent operation, even under the most demanding circumstances.

Conclusion

In conclusion, the DRA623CIBY0ZKKRQ1 from Texas Instruments is an exemplary processor that brings together performance, integration, and reliability. It is an indispensable component for any forward-thinking automotive system designer who aims to create sophisticated and safe vehicles for the future.

You May Also Be Interested in

Others
Lowest to $10.5937
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Lowest to $0.0099
Others
Lowest to $1.0095
Others
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8456 $71.6912
4+ $29.4118 $117.6472
6+ $28.4927 $170.9562
8+ $27.5736 $220.5888
10+ $26.6545 $266.5450
13+ $23.8971 $310.6623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess