EN
  • EN
  • DE

DRA648CICYEQ1

Part No DRA648CICYEQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 995651-DRA648CICYEQ1
Ultra Librarian 3D Model Ultra Librarian DRA648CICYEQ1 CAD Model

Description

The DRA648CICYEQ1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed specifically for the demanding automotive industry. This advanced product is part of TI's Jacinto™ DRAx infotainment SoC family that offers a blend of high-performance computing, innovative architecture, and multimedia features.

Key Features

  • High-Performance Processing: At the core of the DRA648CICYEQ1 is a powerful multi-core architecture that includes ARM® Cortex®-A15 CPU cores for intensive processing tasks and Cortex-M4 cores for real-time processing, ensuring rapid data handling and responsive user experiences.
  • Enhanced Multimedia Capabilities: The SoC is equipped with dedicated hardware accelerators for graphics, audio, and video processing, supporting advanced multimedia functionalities such as high-definition 3D rendering, audio processing, and efficient video encoding/decoding.
  • Automotive Connectivity: This product integrates a range of connectivity options tailored for the automotive market, including CAN, Gigabit Ethernet, and support for multiple display and camera interfaces, facilitating the integration of advanced driver assistance systems (ADAS), infotainment, and telematics.
  • Robust Safety Features: With an emphasis on safety, the DRA648CICYEQ1 meets stringent automotive safety standards. It incorporates features like error correction, fault management, and diagnostic mechanisms to ensure reliable operation under various conditions.
  • Energy Efficiency: Despite its powerful performance, the DRA648CICYEQ1 is designed to be energy-efficient, minimizing heat generation and power consumption, which is critical in automotive applications where energy management is paramount.

Applications

The versatile nature of the DRA648CICYEQ1 makes it suitable for a wide range of applications within the automotive sector. It is an ideal choice for:

  • Advanced Infotainment Systems
  • Integrated Cockpit Controllers
  • Automotive Instrument Clusters
  • Driver Assistance Systems
  • Vehicle Connectivity Modules

In conclusion, the DRA648CICYEQ1 by Texas Instruments is a powerful and reliable solution for modern automotive applications, offering a perfect blend of performance, multimedia, and safety features to meet the evolving needs of the automotive industry.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess