EN
  • EN
  • DE
  • IT

DRV101FKTWTG3

Part No DRV101FKTWTG3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PWM SOLENOID/VALVE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 9 V ~ 60 V
Current - Output (Maximum) 1.9A
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -55°C ~ 125°C (TA)
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 1168549-DRV101FKTWTG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Commercial, Imaging, Video & Vision
Quantity per package 250
Family Name DRV101
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DRV101FKTWTG3 CAD Model

Description

Introducing the DRV101FKTWTG3 High-Power PWM Controller from Texas Instruments

The DRV101FKTWTG3 is a robust, high-performance Pulse Width Modulation (PWM) controller designed by Texas Instruments, tailored for precise control of actuator or solenoid drivers. This versatile component is an excellent choice for engineers looking to manage power in industrial, automotive, and consumer applications with efficiency and reliability.

Key Features:

  • Adjustable Duty Cycle: The DRV101FKTWTG3 offers a flexible duty cycle that is adjustable from 0% to 100%, enabling fine-tuning for a wide range of applications.
  • High Output Drive: With an output drive capability of up to 2.3A, this PWM controller can handle high-power applications with ease.
  • Wide Supply Range: Accommodating a supply voltage range from 9V to 60V, the DRV101FKTWTG3 is adaptable to various power environments.
  • Integrated Protection Features: The device includes over-current protection and thermal shutdown, ensuring safe operation under adverse conditions.
  • Adjustable PWM Frequency: Users can adjust the PWM frequency from 1kHz to 100kHz, allowing for customization to the application's requirements.

Applications:

The DRV101FKTWTG3 is ideal for a multitude of applications due to its versatile nature. These include, but are not limited to:

  • Valve controls
  • Solenoid/relay drivers
  • Heater controls
  • DC/DC converters
  • Position and speed servomechanisms

Design Advantages:

The DRV101FKTWTG3 is designed to offer designers a high degree of flexibility and ease of use. Its built-in flexibility with adjustable parameters ensures that it can be optimized for specific use cases. The device is provided in a thermally enhanced HTSSOP package, which aids in heat dissipation and promotes longevity even in high-power scenarios.

With its combination of performance, versatility, and protection features, the DRV101FKTWTG3 from Texas Instruments stands out as a smart choice for developers needing a reliable PWM controller for their power management solutions.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess