EN
  • EN
  • DE
  • IT

DRV102FKTWT

Part No DRV102FKTWT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM 7DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package DDPAK/TO-263-7
Win Source Part Number 014600-DRV102FKTWT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV102FKTWT CAD Model

Description

The DRV102FKTWT is a high-performance motor driver, specifically tailored to provide optimal control over electric motors in various applications. Designed with advanced features, this driver ensures both precision and efficiency.

Features and Benefits

  • Seamless motor control with high precision.
  • Versatile operating capacity suitable for diverse applications.
  • Integrated safety features for overload and overheating protections.

Applications

  • Advanced robotic systems.
  • Industrial machine control.
  • High-precision instrumentation.

The DRV102FKTWT is engineered to deliver extraordinary control and reliability, making it indispensable in sophisticated motor control tasks.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
QUAD POWER DISTRIBUTION SWITCH
Lowest to $9.1230
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6TMLF
Lowest to $1.0718
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Microchip Technology
DUAL USB POWER DISTRIBUTION SWIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess