EN
  • EN
  • DE

DRV10964KMDSNR

Part No DRV10964KMDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology Power MOSFET
Applications General Purpose
Current - Output 500mA
Voltage - Supply 2.1V ~ 5.5V
Voltage - Load 2.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-SON (3x3)
Standard Package 1 pcs
Win Source Part Number 1132166-DRV10964KMDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10964KMDSNR CAD Model

Description

Product Overview: Texas Instruments DRV10964KMDSNR

The Texas Instruments DRV10964KMDSNR is a cutting-edge, sensorless, three-phase brushless DC (BLDC) motor driver that offers a highly efficient, quiet, and reliable solution for a wide range of applications. This innovative motor driver is designed to simplify the design process and enhance system performance in products such as small fans, pumps, and household appliances.

Key Features

  • Sensorless BLDC Motor Control: The DRV10964KMDSNR eliminates the need for external Hall effect sensors by employing a proprietary sensorless control scheme, reducing system complexity and cost.
  • Integrated Power MOSFETs: This driver integrates six power MOSFETs, which helps to minimize external component count and board space, while also improving thermal performance.
  • Smooth and Quiet Operation: Thanks to its 180° sinusoidal drive, the DRV10964KMDSNR ensures smooth motor operation with reduced acoustic noise and mechanical vibration.
  • Configurable Speed Profiles: The device supports customizable acceleration and deceleration profiles, allowing for tailored performance to match specific application requirements.
  • Advanced Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, ensuring reliable operation and extended product life.

Technical Specifications

  • Operating Voltage Range: 5.5V to 28V
  • Output Current Capability: Up to 1A continuous
  • Communication Interface: I2C for advanced control and monitoring
  • Package: 24-HTSSOP with PowerPAD™

Applications

The DRV10964KMDSNR is ideal for a variety of applications that require efficient and precise motor control without the use of Hall sensors. Its applications include but are not limited to:

  • Small Cooling Fans
  • Blowers for Home Automation Systems
  • Drone Propulsion Motors
  • Battery-Powered Toys
  • Portable Medical Devices

With its robust design and advanced features, the DRV10964KMDSNR from Texas Instruments is the perfect solution for designers looking to enhance the performance and reliability of their BLDC motor-driven applications.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess