EN
  • EN
  • DE

DRV10983QPWPRQ1

Part No DRV10983QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6.2V-28V 24HTSSOP / Motor Driver Power MOSFET Analog, I2C, PWM 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Automotive
Current - Output 2A
Voltage - Supply 6.2V ~ 28V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV10983
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851394-DRV10983QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV10983QPWPRQ1 CAD Model

Description

The DRV10983QPWPRQ1 from Texas Instruments is an automotive-grade, three-phase brushless DC (BLDC) motor driver designed to drive motors with power up to 24V. It is specifically engineered for sensorless operation, which eliminates the need for external Hall effect sensors, thus reducing system complexity and cost.

Key Features

  • Integrated Power MOSFETs: The device includes high-performance power MOSFETs that provide efficient motor drive and reduce board space requirements.
  • Sensorless Control: With its advanced sensorless control algorithm, the DRV10983QPWPRQ1 provides smooth and efficient motor operation without the need for external sensors.
  • Automotive-Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring reliability and performance under harsh conditions.
  • Configurable Parameters: A wide range of parameters can be configured via an I2C interface, allowing for fine-tuning of motor performance to match specific application requirements.
  • Spin-up Profiling: The device supports customizable spin-up profiles, which can be tailored to achieve optimal start-up characteristics for different motor types.
  • Protection Features: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing the safety and durability of the motor system.

Applications

The DRV10983QPWPRQ1 is ideal for a variety of automotive applications where reliable and efficient motor control is critical. Common use cases include:

  • HVAC blowers
  • Cooling fans
  • Pumps
  • Electric power steering
  • Other automotive accessory drives

Package and Availability

The motor driver comes in a compact 24-pin HTSSOP package with PowerPAD™, offering excellent thermal performance. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For designers and engineers looking to incorporate a robust, sensorless BLDC motor driver into their automotive systems, the DRV10983QPWPRQ1 provides a versatile and reliable solution backed by Texas Instruments' commitment to quality and support.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9890 $50.8130
41+ $2.4525 $100.5525
64+ $2.3759 $152.0576
87+ $2.2992 $200.0304
113+ $2.2226 $251.1538
151+ $1.9927 $300.8977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess