EN
  • EN
  • DE

DRV2605LYZFR

Part No DRV2605LYZFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.5V 9DSBGA / DRV2605L 2 to 5.2 V Haptic Driver for LRA and ERM With Effect Library and Smart-Loop Architecture
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 2V ~ 5.5V
Voltage - Load 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Part Number Series DRV2605
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806257-DRV2605LYZFR
Ultra Librarian 3D Model Ultra Librarian DRV2605LYZFR CAD Model

Description

Introducing the DRV2605LYZFR Haptic Driver from Texas Instruments

Experience the next level of tactile feedback with the DRV2605LYZFR, a state-of-the-art haptic driver designed by Texas Instruments. This innovative product is engineered to deliver a highly refined and customizable haptic experience, making it an ideal solution for a wide range of applications, including smartphones, gaming controllers, wearables, and portable electronics.

Key Features

  • Advanced Haptic Control: The DRV2605LYZFR comes with a built-in library of over 100 distinct haptic effects, allowing designers to create a nuanced and diverse tactile experience for users. This library includes effects such as clicks, bumps, and textures, which can be easily accessed through the device's I2C interface.
  • ERM and LRA Actuator Support: This versatile driver supports both Eccentric Rotating Mass (ERM) motors and Linear Resonant Actuators (LRAs), providing flexibility in design choices and ensuring compatibility with the most common types of haptic actuators.
  • Auto-Resonance Detection: With its smart loop architecture, the DRV2605LYZFR automatically detects the resonance frequency of LRAs, optimizing performance and power efficiency. This feature ensures consistent haptic effects over the product's lifetime.
  • Audio-to-Vibe Mode: The driver can convert audio input into vibration effects, enabling devices to provide users with an immersive and interactive experience that aligns audio cues with tactile feedback.
  • Reduced Power Consumption: Texas Instruments has designed the DRV2605LYZFR with energy efficiency in mind. Its integrated power management reduces power consumption, which is critical for battery-powered devices.
  • Compact Footprint: The device comes in a small 4 mm x 4 mm, 16-pin QFN package, making it suitable for space-constrained applications without compromising on performance.

Applications

The DRV2605LYZFR's versatility and performance make it an excellent choice for enhancing user interaction through tactile feedback in various products. Its applications span consumer electronics, automotive interfaces, touch-enabled devices, and much more.

With the DRV2605LYZFR, Texas Instruments continues to demonstrate its commitment to innovation in the haptic technology space, offering product designers a powerful tool to differentiate their products and create compelling user experiences.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0934 $54.6700
115+ $0.8971 $103.1665
175+ $0.8691 $152.0925
240+ $0.8411 $201.8640
310+ $0.8130 $252.0300
415+ $0.7289 $302.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess