EN
  • EN
  • DE
  • IT

DRV2605LYZFT

Part No DRV2605LYZFT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2V-5.5V 9DSBGA  /  Motor Driver Power MOSFET I²C 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Voltage - Supply 2V ~ 5.5V
Voltage - Load 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number DRV2605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-37839-6,296-37839-1,296-37839-2
Standard Package 250
Win Source Part Number 1203515-DRV2605LYZFT
Ultra Librarian 3D Model Ultra Librarian DRV2605LYZFT CAD Model

Description

Introducing the DRV2605LYZFT Haptic Driver from Texas Instruments

The DRV2605LYZFT is a state-of-the-art haptic driver IC designed by Texas Instruments to deliver sophisticated tactile feedback for a wide range of applications. This advanced piece of technology is specifically engineered to enhance the user experience in consumer electronics by providing a highly immersive touch sensation.

Key Features and Benefits

  • Precise Haptic Control: The DRV2605LYZFT offers a library of over 100 distinct haptic effects, allowing designers to create nuanced and customizable feedback for their devices.
  • Audio-to-Vibe Mode: This feature enables the device to convert audio input into vibration effects, synchronizing tactile feedback with audio cues for an enriched user experience.
  • Smart Loop Architecture: This architecture simplifies the haptic feedback loop by integrating an automatic overdrive and braking function, which helps in creating sharper and more consistent haptic effects.
  • Flexible Input Options: The device supports both I2C and PWM input, ensuring compatibility with a variety of microcontrollers and easy integration into existing designs.
  • Reduced Power Consumption: Designed with efficiency in mind, the DRV2605LYZFT minimizes power usage, making it ideal for battery-powered applications.
  • Compact Form Factor: The small footprint of the LGA package (2.75 mm x 2.75 mm) allows for integration into space-constrained designs without sacrificing performance.

Applications

The DRV2605LYZFT is versatile and can be used in a multitude of devices, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming Controllers
  • Touchscreen Interfaces
  • Personal Electronics

With its advanced haptic feedback capabilities, the DRV2605LYZFT from Texas Instruments is an essential component for any designer looking to elevate the tactile responsiveness of their products. Its ability to deliver a high-definition haptic experience ensures that end-users receive clear, concise, and engaging feedback, making every interaction with the device more intuitive and satisfying.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4336 $50.1760
90+ $1.1763 $105.8670
135+ $1.1395 $153.8325
185+ $1.1028 $204.0180
235+ $1.0660 $250.5100
315+ $0.9558 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess