EN
  • EN
  • DE

DRV5013ADEDBZTQ1

Part No DRV5013ADEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH / Hall Effect Sensor Bipolar Latch 3.3V/5V/9V/12V/15V/18V/24V Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition -40°C ~ 150°C
Operating Supply Voltage 2.7 V ~ 38 V
Maximum Supply Current 2.7mA (Typ)
Current - Output (Maximum) 30mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 150°C (TA)
Win Source Part Number 772836-DRV5013ADEDBZTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DRV5013-Q1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV5013ADEDBZTQ1 CAD Model

Description

The DRV5013ADEDBZTQ1 from Texas Instruments is a digital latch Hall effect sensor designed for the automotive industry and other applications requiring high reliability and accuracy. This sensor is specifically tailored for systems that need to detect the presence or absence of a magnetic field and convert it into a digital signal.

Key Features

  • High Accuracy: The DRV5013ADEDBZTQ1 provides precise magnetic switching points and stable operation over temperature variations, ensuring reliable performance in critical applications.
  • Automotive Grade: With an AEC-Q100 qualification, this sensor is suitable for automotive applications, offering robustness and quality that meet stringent industry standards.
  • Operating Range: It operates over a wide supply voltage range of 2.5V to 38V, making it versatile for various applications and compatible with a range of supply voltages.
  • Temperature Resilience: The device can operate in extreme temperature conditions ranging from -40°C to +125°C, ensuring functionality in harsh environments.
  • Digital Latch Feature: The latching function allows the sensor to retain its state when the magnetic field is removed, making it ideal for position sensing applications.
  • Power Consumption: Designed for energy efficiency, it features a low average current consumption, which is crucial for battery-powered applications.

Applications

The DRV5013ADEDBZTQ1 is suitable for a wide array of applications, particularly in the automotive sector. It is commonly used in:

  • Position and speed sensing
  • Brushless DC (BLDC) motor commutation
  • Door and lid closure detection
  • Flow meters

Package and Availability

The sensor comes in a small, leaded DBZ package that is easy to mount and compatible with standard PCB manufacturing processes. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For more information, datasheets, and support, visit the Texas Instruments website or contact their support team to ensure the DRV5013ADEDBZTQ1 meets your application requirements.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3237 $50.1735
380+ $0.2656 $100.9280
585+ $0.2573 $150.5205
805+ $0.2490 $200.4450
1,040+ $0.2407 $250.3280
1,395+ $0.2158 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,850 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess