EN
  • EN
  • DE

DRV5032FBLPGM

Part No DRV5032FBLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Push-Pull Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Cut Tape (CT),Tape & Box (TB)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.8mT Trip, ±0.5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5032
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5032FBLPGMTR-ND,296-DRV5032FBLPGMTB,296-DRV5032FBLPGMDKRINACTIVE,296-DRV5032FBLPGMCT
Standard Package 3,000
Win Source Part Number 985796-DRV5032FBLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5032FBLPGM CAD Model

Description

Product Overview: Texas Instruments DRV5032FBLPGM

The DRV5032FBLPGM is a state-of-the-art magnetic sensor product from Texas Instruments, designed to provide high-performance, ultra-low-power operation for a variety of applications. This Hall effect sensor is specifically engineered to detect magnetic fields with high precision, making it an excellent choice for industrial and consumer applications where reliable and efficient magnetic sensing is required.

At the heart of the DRV5032FBLPGM's capabilities is its ability to operate with a supply voltage range of 1.65V to 5.5V, which allows it to be used in systems with varying power requirements. This flexibility makes it suitable for battery-powered applications, as it can help prolong battery life while maintaining accurate sensing.

The sensor offers two different output options: a digital unipolar switch or a digital omnipolar switch. The unipolar switch is activated by a south magnetic pole, while the omnipolar switch can be activated by either a north or south magnetic pole, providing versatility for different types of magnetic field detection scenarios. Moreover, the device features a push-pull output stage, which means no external pull-up resistor is needed, simplifying the design and reducing component count.

One of the key advantages of the DRV5032FBLPGM is its ultra-low power consumption. With a typical current consumption of only 1.6 µA, this sensor is ideal for portable and remote sensing applications where power efficiency is crucial. Additionally, the device offers a fast power-on time and a low duty cycle mode, which further enhances its power-saving capabilities.

The robust design of the DRV5032FBLPGM ensures it can withstand harsh operating conditions, making it suitable for industrial environments. It is available in a small X2SON package, which is not only space-efficient but also offers excellent thermal performance.

In summary, the DRV5032FBLPGM from Texas Instruments is a versatile, ultra-low-power magnetic sensor that offers reliable performance for a wide range of applications. Its flexible power requirements, efficient operation, and compact form factor make it an excellent choice for designers looking to incorporate magnetic sensing capabilities into their projects.

You May Also Be Interested in

ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2303 $50.6660
530+ $0.1889 $100.1170
820+ $0.1830 $150.0600
1,130+ $0.1771 $200.1230
1,465+ $0.1712 $250.8080
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess