EN
  • EN
  • DE
  • IT

DRV5056A2EDBZRQ1

Part No DRV5056A2EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description HALL EFFECT SENSOR / Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 39mT
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5056
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375846-DRV5056A2EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5056A2EDBZRQ1 CAD Model

Description

DRV5056A2EDBZRQ1 - Hall Effect Sensor from Texas Instruments

The DRV5056A2EDBZRQ1 is a high-precision, linear Hall effect sensor designed by Texas Instruments for automotive and industrial applications. This sensor is part of TI's reliable DRV5056 series, which is known for its robust performance in demanding environments. The DRV5056A2EDBZRQ1 is specifically crafted to provide accurate, linear position sensing in the presence of a magnetic field.

Key Features

  • Linear Hall Effect Sensor: The device operates based on the Hall effect principle, offering a linear output voltage that is directly proportional to the magnetic flux density.
  • High Sensitivity: With a sensitivity of 2.5 mV/G, the DRV5056A2EDBZRQ1 can detect even small changes in magnetic fields, making it suitable for precision applications.
  • Wide Supply Voltage Range: The sensor can be powered by a supply voltage ranging from 3.3V to 5V, accommodating various system designs.
  • Temperature-Compensated: It includes temperature compensation for stable performance over a temperature range of -40°C to 125°C, ensuring reliability in a variety of conditions.
  • Automotive Grade: The DRV5056A2EDBZRQ1 is AEC-Q100 qualified, making it suitable for automotive applications where high standards for quality and reliability are required.
  • Small Package: Housed in a small SOT-23 package, the sensor is ideal for space-constrained applications.
  • Robust Design: The device features reverse battery protection and is designed to withstand automotive transient conditions.

Applications

The DRV5056A2EDBZRQ1's precision and durability make it an excellent choice for a variety of applications, including but not limited to:

  • Position sensing in automotive systems such as brake pedals, gear shifters, and throttle position
  • Industrial equipment position feedback
  • Proximity detection for safety and control systems
  • Linear motion and displacement measurement in robotics

With its combination of high sensitivity, temperature compensation, and robust design, the DRV5056A2EDBZRQ1 from Texas Instruments stands out as a versatile and reliable solution for designers seeking to integrate linear Hall effect sensing capabilities into their automotive or industrial projects.

You May Also Be Interested in

TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.7929
Texas Instruments
SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Lowest to $0.5436
Infineon Technologies
IC HALL SENSOR LINEAR SSO-2
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $27.0556
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.5673
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $13.0388
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.2607
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.8896
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7249 $57.9920
190+ $0.5947 $112.9930
295+ $0.5761 $169.9495
405+ $0.5575 $225.7875
520+ $0.5389 $280.2280
700+ $0.4833 $338.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess