The DRV5056Z4QDBZR from Texas Instruments is a highly precise linear Hall effect sensor that operates from a 3V to 5.5V power supply. This sensor is designed to measure magnetic flux density, providing an analog output voltage that is directly proportional to the applied magnetic field. The device features a wide dynamic range which allows for the detection of both strong and weak magnetic fields with high accuracy.
Key Features
- Linear Hall Sensor: Provides a continuous analog output corresponding to the magnetic field strength.
- High Sensitivity: With a sensitivity of 2.5 mV/G (typical), it can detect a wide range of magnetic fields.
- Wide Voltage Range: Operates from a supply voltage of 3V to 5.5V, suitable for battery-powered applications.
- Low Power Consumption: Ideal for power-sensitive applications with a quiescent current of only 6.3 mA (maximum).
- Temperature Compensated: Offers stable performance over the temperature range of -40°C to 125°C.
- Miniature Package: Comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The DRV5056Z4QDBZR is versatile and can be used in various applications such as:
- Position and motion sensing
- Speed detection in motors and encoders
- Current sensing in power supplies
- Fluid level detection
- Proximity detection for safety and security systems
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability. The DRV5056Z4QDBZR is no exception, undergoing rigorous testing to ensure it meets the high standards expected from industrial and automotive applications. With its robust design and proven performance, this sensor is an excellent choice for designers who require a reliable solution for their sensing needs.