The DRV5056A3EDBZRQ1 is a linear Hall effect sensor designed by Texas Instruments, specifically tailored for the demanding requirements of automotive applications. This high-precision sensor is capable of sensing magnetic fields with superior accuracy, which makes it an ideal choice for position sensing in a wide range of vehicular systems.
Key Features
- High Accuracy: The DRV5056A3EDBZRQ1 offers excellent linearity and sensitivity, providing precise measurements for critical applications.
- Temperature Resilience: Built to withstand the harsh environments of automotive applications, this sensor operates reliably across a wide temperature range.
- Robust Design: With its automotive-grade construction, the DRV5056A3EDBZRQ1 is designed for durability and performance longevity.
- Versatile Voltage Range: The device supports a broad supply voltage range, accommodating various automotive power systems.
- Simple Integration: Its small form factor and ease of use facilitate straightforward integration into existing automotive systems.
Applications
The versatility of the DRV5056A3EDBZRQ1 makes it suitable for a variety of automotive applications, including but not limited to:
- Brake and clutch pedal positioning
- Steering angle sensing
- Transmission shift position detection
- Throttle position sensing
- Suspension system monitoring
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet the stringent standards of the automotive industry. The DRV5056A3EDBZRQ1 is no exception, as it is AEC-Q100 qualified, ensuring that it meets the reliability requirements for automotive electronics.
Technical Specifications
Attribute
Value
Operating Temperature Range
-40°C to +125°C
Supply Voltage Range
2.7V to 38V
Sensitivity
Linear
Package
DBZ (3-pin SOT-23)
With its robust design, high accuracy, and adherence to automotive standards, the DRV5056A3EDBZRQ1 from Texas Instruments stands out as a reliable choice for automotive sensor applications.