EN
  • EN
  • DE

DRV8231ADSGR

Part No DRV8231ADSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 33V H BRIDGE MOTOR DRIVER WITH C / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Step Resolution -
Applications Printer
Current - Output 3.7A
Voltage - Supply 4.5V ~ 33V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8231
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352602-DRV8231ADSGR
Ultra Librarian 3D Model Ultra Librarian DRV8231ADSGR CAD Model

Description

The DRV8231ADSGR is a state-of-the-art motor driver from Texas Instruments, designed to deliver high performance, reliability, and efficiency for a wide range of motor control applications. This compact, integrated circuit is part of TI's reputable DRV motor driver series, offering a comprehensive solution for driving brushed DC motors with advanced features and a robust design.

Key Features

  • Output Current: The DRV8231ADSGR can support a continuous output current up to 3.5A, making it suitable for a variety of mid-sized motors.
  • Operating Voltage Range: It operates over a wide supply voltage range from 6.5V to 45V, providing flexibility for use in multiple voltage systems.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe operation under various conditions.
  • PWM Control: With PWM control interface, the motor speed can be precisely controlled, allowing for smooth acceleration and deceleration.
  • Low RDS(ON): The low on-resistance of the H-bridge (High-Side + Low-Side) minimizes power dissipation and improves overall efficiency.
  • Diagnostic Outputs: Diagnostic outputs are available for fault indication, which is critical for system monitoring and maintenance.

Applications

The DRV8231ADSGR is versatile and can be employed in a multitude of applications including, but not limited to:

  • Office Automation Machines
  • Home Appliances
  • Factory Automation and Robotics
  • Battery-Powered Toys and Tools

Quality and Reliability

As with all Texas Instruments products, the DRV8231ADSGR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Its thermal performance is optimized with a PowerPAD™ package that significantly enhances heat dissipation.

For designers and engineers looking for a robust and efficient motor driver solution, the DRV8231ADSGR from Texas Instruments is an excellent choice that balances performance with ease of use, backed by TI's extensive support and resources.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0221 $102.2100
155+ $0.9902 $153.4810
210+ $0.9582 $201.2220
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess