EN
  • EN
  • DE

DRV8301QDCARQ1

Part No DRV8301QDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE THREE PHASE PRE-DRIVER WITH DUAL CURRENT SHUNT AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Automotive
Operating Supply Voltage 6 V ~ 60 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 56-HTSSOP
Win Source Part Number 1168575-DRV8301QDCARQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8301-Q1
Introduction Date September 21, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8301QDCARQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8301QDCARQ1

The DRV8301QDCARQ1 is a state-of-the-art motor driver from Texas Instruments, designed to deliver robust, high-performance control for three-phase brushless DC (BLDC) motors. This advanced motor driver is particularly well-suited for automotive applications, complying with stringent quality standards and ensuring reliable operation in demanding environments.

Key Features

  • Integrated Gate Drivers: The device includes three half-bridge drivers, capable of driving six N-type MOSFETs, which are essential for creating the three-phase output required for BLDC motors.
  • Buck Regulator: An integrated buck regulator provides a 1.5A output, which can be used to power both the gate drivers and external system components.
  • Current Sense Amplifiers: Two bidirectional current sense amplifiers with adjustable gain settings facilitate precise current measurement, crucial for advanced motor control algorithms.
  • Protection Features: The DRV8301QDCARQ1 includes overcurrent protection, thermal warning and shutdown, undervoltage lockout, and fault indication, offering a high degree of safety and reliability.
  • Automotive Qualified: As a Q1 device, it meets the rigorous automotive qualification standards, ensuring operation in extreme conditions ranging from -40°C to 150°C.

Applications

The versatility and robustness of the DRV8301QDCARQ1 make it an ideal choice for a wide range of automotive applications. These include electric power steering, pumps, fans, and any other automotive application requiring precise and efficient motor control.

Technical Specifications

  • Supply Voltage Range: 6V to 60V
  • Output Current: Up to 2.3A (Gate Drive)
  • Operating Temperature Range: -40°C to 150°C
  • Package: 48-Pin HTSSOP (QDC)

With its advanced features and compliance with automotive standards, the DRV8301QDCARQ1 from Texas Instruments represents a reliable and efficient solution for designers seeking to enhance the performance and safety of their motor-driven automotive systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4171 $53.0052
28+ $3.6243 $101.4804
43+ $3.5111 $150.9773
59+ $3.3978 $200.4702
77+ $3.2845 $252.9065
102+ $2.9448 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,907 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess