EN
  • EN
  • DE

DRV8305NQPHPQ1

Part No DRV8305NQPHPQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Three-Phase Automotive Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.4 V ~ 45 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1.25A
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 1168577-DRV8305NQPHPQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name DRV8305-Q1
Introduction Date March 10, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8305NQPHPQ1 CAD Model

Description

Product Overview: DRV8305NQPHPQ1 from Texas Instruments

The DRV8305NQPHPQ1 is a state-of-the-art motor driver from Texas Instruments, designed to efficiently drive three-phase brushless DC (BLDC) motors. This advanced motor driver integrates a buck regulator, charge pump, gate drive, and current-shunt amplifiers, making it an all-in-one solution for automotive and industrial motor control applications.

Key Features

  • Integrated Smart Gate Drive: The DRV8305NQPHPQ1 features a smart gate drive architecture with three half-bridge drivers, which provides robust operation and protection for the power stage.
  • Current Sense Amplifiers: It includes three bidirectional current-sense amplifiers with adjustable gain, allowing precise current measurement for motor control.
  • 6V to 60V Operating Range: The wide input voltage range ensures compatibility with various power supplies and enables the driver to handle a broad range of motor applications.
  • Buck Regulator: An integrated buck regulator provides a 1.5A output, ensuring a stable power supply for both the driver and external circuits.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and short circuit protection, enhancing system reliability and safety.
  • Automotive Qualified: The DRV8305NQPHPQ1 is AEC-Q100 qualified, making it suitable for automotive applications that demand higher reliability and performance standards.

Applications

The DRV8305NQPHPQ1 is versatile and can be used in a variety of applications, including:

  • Automotive pumps and fans
  • Electric power steering
  • E-bikes and electric scooters
  • Industrial automation systems
  • Robotics and drones

Package and Quality

The DRV8305NQPHPQ1 is available in a 48-pin HTQFP package, providing a compact solution for space-constrained applications. The device meets stringent quality standards, ensuring long-term reliability and consistent performance.

With its comprehensive feature set and robust design, the DRV8305NQPHPQ1 from Texas Instruments stands out as an excellent choice for designers looking to optimize their motor control systems with a high-performance, integrated solution.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5050 $52.5350
17+ $6.1579 $104.6843
26+ $5.9655 $155.1030
35+ $5.7731 $202.0585
45+ $5.5806 $251.1270
60+ $5.0033 $300.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess