EN
  • EN
  • DE
  • IT

6ED2230S12TXUMA1

Part No 6ED2230S12TXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description 1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Package Tape & Reel
Driven Configuration High-Side or Low-Side
Channel Type 3-Phase
Number of Drivers 6
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 0.7V, 2.3V
Current - Peak Output (Source, Sink) 350mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 1200 V
Rise / Fall Time (Typ) 35ns, 20ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width) , 24 Leads
Supplier Device Package PG-DSO-24
Base Product Number 6ED2230
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352247-6ED2230S12TXUMA1
Ultra Librarian 3D Model Ultra Librarian 6ED2230S12TXUMA1 CAD Model

Description

The Infineon Technologies 1352247-6ED2230S12TXUMA1 is a high-quality gate driver designed for use in a wide range of electronic devices.

  • Series: WS-P
  • Channel Type: 3-Phase
  • Input Type: Inverting
  • Driven Configuration: High-Side or Low-Side
  • Number of Drivers: 6
  • Package: Tape and Reel
  • Standard Package: 1,000
  • Mounting: Surface Mount
  • Package/Case: 28-SOIC (0.295", 7.50mm Width), 24 Leads
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.7934

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess