EN
  • EN
  • DE

DRV8350FHRTV

Part No DRV8350FHRTV
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 102-V MAX 3-PHASE SMART GATE DRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001532-DRV8350FHRTV
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Technology Power MOSFET
Ultra Librarian 3D Model Ultra Librarian DRV8350FHRTV CAD Model

Description

The DRV8350FHRTV from Texas Instruments is a highly integrated gate driver designed for three-phase motor drive applications. It combines three half-bridge drivers to drive external NMOS/PMOS transistors pairs configured to drive a 3-phase BLDC motor, a stepper motor, or other loads that require precision control.

Key Features

  • Integrated Smart Gate Drive: The DRV8350FHRTV offers adjustable gate drive with VDS sensing, dead time optimization, and under-voltage lockout, ensuring efficient and safe operation of the motor.
  • Advanced Protection: It features a robust protection scheme including overcurrent, overtemperature, shoot-through, and VDS monitoring, which safeguards the motor and the driver against fault conditions.
  • Flexible Control: The device supports both 6x PWM and 3x PWM input modes, providing flexibility in control schemes and making it suitable for a wide range of applications.
  • High Voltage Capability: With an operating voltage range from 8V to 60V, the DRV8350FHRTV is capable of driving motors in a variety of applications, from small appliances to industrial equipment.

Applications

The versatility of the DRV8350FHRTV motor driver makes it ideal for a broad spectrum of applications, including:

  • Power Tools
  • Drones and Robotics
  • E-Bikes and Scooters
  • Home Appliances
  • Industrial Automation

Technical Specifications

Parameter Value Motor Type 3-Phase BLDC Operating Voltage 8V to 60V Output Current Configurable Input Logic Voltage 3.3V/5V Package 40-WQFN (6x6)

For engineers and designers looking for a reliable and efficient motor driver, the DRV8350FHRTV from Texas Instruments offers the perfect blend of performance, protection, and versatility.

You May Also Be Interested in

Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess