EN
  • EN
  • DE

MAX6957AAI+T

Part No MAX6957AAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7/16/20 SEGMENT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 7, 16, 20 Segment
Interface 4-Wire Serial
Current - Supply 180 µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MAX6957
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075701-MAX6957AAI+T
Ultra Librarian 3D Model Ultra Librarian MAX6957AAI+T CAD Model

Description

The MAX6957AAI+T from Maxim Integrated is a versatile and powerful interface IC designed for driving both common-cathode and common-anode 7-segment displays. This advanced 4-wire interfacing product is part of Maxim Integrated's portfolio of display drivers and is housed in a compact SSOP package, making it suitable for space-constrained applications.

Key Features

  • Multiple Display Support: The MAX6957AAI+T can drive up to 16 individual 7-segment digits, 8 digits in a 14-segment format, or 128 individual LEDs, giving designers flexibility in creating various types of display configurations.
  • Serial Interface: The device utilizes an SPI™/QSPI™/MICROWIRE™ compatible serial interface, which simplifies the connection to microcontrollers and reduces the number of I/O pins needed for display control.
  • Integrated Multiplexing: With built-in multiplexing support, the MAX6957AAI+T can manage multiple display elements with ease, which helps in reducing external component count and simplifying PCB layout.
  • Segment Blinking Control: The IC features segment blinking capabilities that can be synchronized across multiple drivers to create eye-catching visual effects.
  • Low Power Consumption: Designed for low power operation, this device is ideal for battery-powered applications where power efficiency is crucial.
  • Wide Operating Voltage: The MAX6957AAI+T operates over a broad voltage range from 2.7V to 5.5V, accommodating various system power supplies.

Applications

The MAX6957AAI+T is well-suited for a diverse array of applications that require dynamic and clear visual display interfaces. Its applications include, but are not limited to, industrial control panels, medical equipment, point-of-sale terminals, and consumer electronics. Its robust feature set ensures that it can meet the needs of complex display requirements while maintaining ease of use and reliability.

Ordering Information

The product is available in a -40°C to +125°C extended temperature range, making it reliable for use in harsh environments. For ordering, the MAX6957AAI+T comes in tape and reel packaging, facilitating efficient assembly during mass production. Designers and manufacturers can source this IC directly from Maxim Integrated or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess