EN
  • EN
  • DE

DRV8353RSRGZR

Part No DRV8353RSRGZR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 48QFN  /  Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8353
Other Names 296-DRV8353RSRGZRTR,296-DRV8353RSRGZRDKR,296-DRV8353RSRGZRCT,DRV8353RSRGZR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253328-DRV8353RSRGZR
Ultra Librarian 3D Model Ultra Librarian DRV8353RSRGZR CAD Model

Description

The DRV8353RSRGZR is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed to drive three-phase brushless DC (BLDC) motors with advanced control features and robust protection systems. This highly efficient device is an ideal solution for a wide range of applications, including power tools, drones, fans, pumps, and other automated equipment requiring precise motor control.

Key Features

  • Three-Phase Smart Gate Driver: The DRV8353RSRGZR is capable of driving N-channel MOSFETs and supports three half-bridge drivers to control the phases of a BLDC motor.
  • Integrated Current Shunt Amplifiers: The device includes three current shunt amplifiers that provide precise current sensing for real-time control and monitoring of the motor's performance.
  • 6 to 60V Operating Voltage Range: This wide operating voltage range makes the DRV8353RSRGZR versatile for use in various systems with different power requirements.
  • Smart Gate Drive Architecture: The smart gate drive architecture minimizes the risk of shoot-through and provides adjustable gate drive settings to optimize the performance for a wide range of MOSFETs.
  • Integrated Buck Regulator: An integrated buck regulator supplies the internal circuitry and can also provide an external microcontroller with 3.3V or 5V.
  • Protection Features: The device includes a range of protection features such as overcurrent, overtemperature, undervoltage lockout, and short circuit protection, ensuring the longevity and reliability of both the motor driver and the motor itself.

Applications

The DRV8353RSRGZR's robust design and advanced features make it suitable for a variety of applications that require efficient and reliable motor control. Its use in industrial automation, consumer electronics, and automotive systems highlights its versatility and cutting-edge technology.

Package and Quality

This motor driver comes in a compact VQFN package with exposed thermal pad for enhanced thermal dissipation. Texas Instruments' commitment to quality ensures that the DRV8353RSRGZR meets the stringent standards required for industrial and automotive applications, offering a reliable solution for your motor control needs.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess