EN
  • EN
  • DE

DRV8801AQRMJRQ1

Part No DRV8801AQRMJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 6.5-36V 16QFN / DMOS Full-Bridge Motor Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology DMOS
Applications Use For General
Current - Output 2.8A
Supply Voltage (V) 6.5V ~ 36V
Voltage - Load 6.5V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Part Number Series DRV8801
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801911-DRV8801AQRMJRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8801AQRMJRQ1 CAD Model

Description

DRV8801AQRMJRQ1 Motor Driver from Texas Instruments

The DRV8801AQRMJRQ1 is a premium, automotive-qualified motor driver IC designed by Texas Instruments (TI) to provide an efficient and reliable solution for driving brushed DC motors in automotive applications. This H-bridge driver is capable of operating a motor with a supply voltage from 8 V to 38 V and can deliver output currents up to 2.8 A.

Constructed with the robustness required for automotive environments, the DRV8801AQRMJRQ1 is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. It is suitable for a wide range of applications, including headlight position control, HVAC actuators, mirror adjustment, and other small motor control systems within vehicles.

Key features of the DRV8801AQRMJRQ1 include:

  • Wide operating voltage range (8 V to 38 V) which allows for flexible usage in various automotive electrical systems.
  • High output current capability (up to 2.8 A continuous) to drive a broad range of DC motors.
  • PH/EN interface which provides a simple way to control the speed and direction of the motor.
  • Integrated current regulation which minimizes the need for external components and simplifies the circuit design.
  • Low-power sleep mode which reduces power consumption when the motor is not in use, thereby saving energy and extending battery life.
  • Thermal shutdown, overcurrent, and undervoltage lockout protections to ensure the longevity and safe operation of the motor driver and the motor itself.
  • Small package size (16-pin QFN) making it ideal for space-constrained applications.

The DRV8801AQRMJRQ1 is also supported by a suite of technical documents, including datasheets, application notes, and design guides, which can be accessed through TI's website. This wealth of resources simplifies the design-in process, allowing engineers to quickly integrate the motor driver into their automotive solutions.

Overall, the DRV8801AQRMJRQ1 motor driver by Texas Instruments stands out for its high performance, robustness, and ease of use, making it an excellent choice for automotive engineers looking to enhance the functionality and reliability of their motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2731 $50.9240
100+ $1.0446 $104.4600
150+ $1.0119 $151.7850
205+ $0.9793 $200.7565
265+ $0.9466 $250.8490
355+ $0.8487 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess