EN
  • EN
  • DE

DRV8821DCA

Part No DRV8821DCA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 8-32V 48HTSSOP / DUAL STEPPER MOTOR CONTROLLER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface Logic
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8
Applications Use For General
Current - Output 1.5A
Supply Voltage (V) 8V ~ 32V
Voltage - Load 8V ~ 32V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Part Number Series DRV8821
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814096-DRV8821DCA
Ultra Librarian 3D Model Ultra Librarian DRV8821DCA CAD Model

Description

The DRV8821DCA from Texas Instruments is a versatile dual H-bridge motor driver designed to efficiently drive two DC motors or one stepper motor. With its advanced features and robust performance, it is an ideal solution for a wide range of applications including printers, scanners, office automation machines, gaming machines, factory automation, robotics, and other industrial equipment.

Key Features

  • Motor Type Support: Capable of driving two DC motors or one bipolar stepper motor.
  • Output Current: Up to 1.6 A per channel or 3.2 A peak with proper heat sinking.
  • Operating Voltage: Works efficiently with a power supply range from 8.2 V to 45 V, making it versatile for various applications.
  • Integrated Protection: Features overcurrent, thermal shutdown, and undervoltage lockout protection for enhanced safety and reliability.
  • Control Interface: Simple PWM interface for easy control and integration into systems.
  • Microstepping Support: Offers up to 1/8 microstep resolution for stepper motors, providing precise motion control.

Performance and Flexibility

The DRV8821DCA is designed for performance and flexibility. It supports fast decay mode, which is beneficial for reducing power consumption and heat generation. Additionally, the device's low on-resistance reduces power dissipation, increasing efficiency and reliability.

Package and Quality

This motor driver comes in a HTSSOP package with PowerPAD™ for excellent thermal performance. The DRV8821DCA is also RoHS compliant and is designed to meet the rigorous quality standards set by Texas Instruments, ensuring a reliable solution for your motor driving needs.

Design Resources

Texas Instruments offers a range of design resources to assist in the implementation of the DRV8821DCA, including datasheets, design tools, and technical support. These resources are intended to streamline the design process and help achieve optimal system performance.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7854 $51.7766
60+ $1.6724 $100.3440
93+ $1.6159 $150.2787
134+ $1.5029 $201.3886
173+ $1.4464 $250.2272
216+ $1.3899 $300.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess