EN
  • EN
  • DE

DRV8886ATPWP

Part No DRV8886ATPWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 8-37V 24HTSSOP / Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 8V ~ 37V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8886
Other Names DRV8886ATPWP,296-46556-5
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253319-DRV8886ATPWP
Ultra Librarian 3D Model Ultra Librarian DRV8886ATPWP CAD Model

Description

Product Overview: DRV8886ATPWP from Texas Instruments

The DRV8886ATPWP is a highly-integrated motor driver from Texas Instruments (TI), designed to efficiently drive bipolar stepper motors or brushed DC motors. This advanced motor driver is a part of TI's extensive portfolio of motor control solutions and is engineered to offer a blend of power, precision, and ease of use for a wide range of applications.

Key Features

  • Integrated H-Bridge: The DRV8886ATPWP features a dual H-bridge motor driver, capable of driving two DC motors or one stepper motor. The H-bridge supports up to 1.5 A continuous drive current with up to 2.5 A peak current, making it suitable for a variety of medium-power applications.
  • Advanced Current Regulation: This product incorporates an advanced current regulation system that reduces the need for external components. It provides an adjustable current control to optimize motor performance and efficiency.
  • Microstepping Support: For stepper motors, the DRV8886ATPWP supports up to 1/16 microstepping, allowing for smoother and more precise motor movements, which is especially beneficial in applications requiring fine positioning.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, enhancing system reliability and safety.
  • Power Supply Range: It operates over a wide power supply range from 4.5 V to 38 V, providing flexibility in various application scenarios and compatibility with different system voltages.

Applications

The DRV8886ATPWP is ideal for a diverse range of applications where precise motor control is required. Typical applications include:

  • Printers and office automation equipment
  • Textile and sewing machines
  • Robotics and factory automation
  • Consumer electronics

Package and Quality

Encased in a thermally efficient HTSSOP package, the DRV8886ATPWP is designed for optimal heat dissipation, ensuring reliable performance even under high-load conditions. TI's commitment to quality means that this motor driver is manufactured to the highest standards, ensuring consistent performance and long-term reliability for your projects.

Overall, the DRV8886ATPWP from Texas Instruments is a robust and versatile solution for designers looking to add reliable motor control to their embedded systems or industrial applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0683 $50.6830
25+ $4.1587 $103.9675
38+ $4.0287 $153.0906
52+ $3.8987 $202.7324
67+ $3.7688 $252.5096
89+ $3.3789 $300.7221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess